EN
  • EN
  • DE

SIT8103AC-18-33E-65.00000T

Part No SIT8103AC-18-33E-65.00000T
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190278-SIT8103AC-18-33E-65.00000T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-18-33E-65.00000T CAD Model

Description

The SIT8103AC-18-33E-65.00000T is a programmable oscillator from SiTime, a prominent manufacturer of MEMS-based timing solutions. This oscillator is engineered to deliver a stable and precise clock signal to various electronic systems. Its key feature is its programmability, which allows for customization of the output frequency, making it highly adaptable to different application requirements. SiTime's MEMS technology provides superior robustness and reliability compared to conventional quartz oscillators, especially in challenging environments.

Applications

  • Networking Devices: Routers, switches, and servers requiring precise timing for data synchronization.
  • Industrial Automation: Programmable logic controllers (PLCs) and other control systems.
  • Consumer Electronics: Set-top boxes, digital cameras, and audio equipment.
  • Automotive Systems: Engine control units (ECUs) and infotainment systems.
  • Aerospace and Defense: Avionics, communication systems, and navigation equipment.

Features

  • Frequency: 65.00000 MHz
  • Supply Voltage: 1.8V
  • Frequency Stability: ±20 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: LVCMOS
  • Programmable Frequency: Allows for flexible frequency adjustment.
  • MEMS Technology: Offers superior shock and vibration resistance.
  • Low Jitter: Ensures clean and stable clock signal.
  • Compact Size: Small footprint for space-constrained designs.

Benefits

  • High Precision: Provides accurate and stable timing for reliable system operation.
  • Robustness: MEMS technology ensures consistent performance in harsh conditions.
  • Adaptability: Programmable frequency allows for easy integration into various applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Improved System Performance: Precise timing reduces errors and enhances overall system efficiency.
  • Reduced EMI: Minimizes electromagnetic interference with other components.

Additional Details

The SIT8103AC-18-33E-65.00000T oscillator operates at a supply voltage of 1.8V and provides a frequency stability of ±20 ppm across its operating temperature range. The LVCMOS output is compatible with a wide range of digital circuits. The use of MEMS technology ensures excellent shock and vibration resistance, making it suitable for demanding mobile and industrial environments. SiTime's commitment to innovation and quality makes this oscillator a reliable choice for critical timing applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess