EN
  • EN
  • DE

SIT8103AC-22-33E-25.000

Part No SIT8103AC-22-33E-25.000
Manufacturer SiTIME
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837722-SIT8103AC-22-33E-25.000
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-22-33E-25.000 CAD Model

Description

The SiTime SIT8103AC-22-33E-25.000 is a programmable oscillator designed for delivering a stable and accurate clock signal in various electronic systems. Belonging to the SiT8103 series, it offers frequency programmability, allowing customization to suit specific application requirements.

Applications:

  • Embedded Systems: Used as a clock source for microcontrollers, microprocessors, and other embedded components.
  • Networking: Employed in routers, switches, and other networking devices for timing and synchronization.
  • Industrial Automation: Utilized in PLCs, motor drives, and process control equipment for precise timing.
  • Consumer Electronics: Found in devices such as set-top boxes, digital TVs, and audio equipment.
  • Automotive Systems: Used in infotainment systems and engine control units (ECUs).

Features:

  • Programmable Frequency: The output frequency can be programmed to a specific value within a given range.
  • Low Jitter: Minimizes phase noise and timing variations for improved signal integrity.
  • High Stability: Provides a consistent and accurate clock signal over a wide temperature range.
  • Wide Operating Voltage: Supports a range of supply voltages for flexible integration.
  • Small Package: Compact footprint for space-constrained applications.

Benefits:

  • Enhanced System Performance: Provides a stable and precise clock signal, leading to improved system performance.
  • Reduced Timing Errors: Low jitter ensures accurate data transmission and processing.
  • High Reliability: Robust design ensures reliable operation in demanding environments.
  • Design Flexibility: Programmable frequency and wide voltage range offer design flexibility.
  • Cost-Effectiveness: Provides high performance at a competitive price.

The SIT8103AC-22-33E-25.000 operates at 25 MHz. The 'AC' in the part number denotes specific performance characteristics. The '22' and '33E' indicate voltage ratings, temperature range, and packaging details. This programmable oscillator is engineered for high reliability and precision timing control in various applications.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess