EN
  • EN
  • DE

SIT8103AC-33-18E-12.000000Y

Part No SIT8103AC-33-18E-12.000000Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993006-SIT8103AC-33-18E-12.000000Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-33-18E-12.000000Y CAD Model

Description

The SiT8103AC-33-18E-12.000000Y is a MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. This oscillator is designed to generate a precise and stable clock signal at a frequency of 12.000 MHz. SiTime oscillators utilize MEMS technology, which offers several advantages over traditional quartz crystal oscillators, including increased robustness, smaller size, and improved resistance to shock and vibration. The 'AC' likely refers to the performance grade or specific features, '33' indicates a 3.3V supply voltage, and '18E' likely describes the temperature stability and operating temperature range. 'Y' usually indicates a specific package type or revision.

Applications

  • Microcontrollers: Providing clock signals for microcontroller operation.
  • FPGA (Field-Programmable Gate Array): Timing signals for logic circuits.
  • Real-Time Clocks (RTC): Generating accurate timekeeping signals.
  • Communication Interfaces: Timing for UART, SPI, and I2C communication.
  • Consumer Electronics: Clocks for audio and video devices.

Features

  • MEMS Resonator: Provides high stability and shock resistance.
  • Low Jitter: Generates a clean and stable clock signal.
  • Small Size: Compact design for space-constrained applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Wide Operating Temperature Range: Suitable for diverse environmental conditions.
  • Excellent Frequency Stability: Maintains frequency accuracy over temperature variations.

Benefits

  • Improved System Reliability: Robust MEMS technology ensures reliable operation.
  • Extended Battery Life: Low power consumption for portable devices.
  • Simplified Design: Reduces component count and simplifies board layout.
  • Enhanced Signal Integrity: Low jitter contributes to stable signal quality.
  • Reduced Electromagnetic Interference (EMI): Helps meet regulatory requirements.

Additional Details

The SiT8103AC-33-18E-12.000000Y is typically packaged in a small surface-mount package, such as an SOT23 or similar. It operates at a supply voltage of 3.3V. The frequency stability is typically specified in parts per million (ppm) over a defined temperature range. This oscillator provides a cost-effective and reliable timing solution for a wide variety of applications. The datasheet provides detailed specifications, performance graphs, and application notes for this device.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess