EN
  • EN
  • DE

SIT8103AI-43-33E-50.00000T

Part No SIT8103AI-43-33E-50.00000T
Manufacturer SiTIME
Catalog Oscillators
Description Clock Oscillator 50MHz 3.3V 15pF 4-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978872-SIT8103AI-43-33E-50.00000T
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AI-43-33E-50.00000T CAD Model

Description

The SiT8103AI-43-33E-50.00000T is a programmable oscillator from SiTime, designed for a wide range of timing applications. This oscillator offers exceptional frequency stability, low jitter, and high reliability, making it suitable for demanding applications in various industries.

Applications:

  • Networking Equipment: Provides precise timing for routers, switches, and other networking devices.
  • Industrial Automation: Used in control systems and instrumentation requiring accurate timing signals.
  • Consumer Electronics: Provides clock signals for microprocessors and other components in consumer devices.
  • Automotive Systems: Ensures reliable timing in automotive control units and infotainment systems.
  • Medical Devices: Used in medical equipment where precise and stable timing is critical.

Features:

  • Programmable Frequency: Allows users to customize the output frequency to meet specific requirements.
  • Low Jitter: Provides a clean and stable clock signal with minimal jitter.
  • High Frequency Stability: Maintains accurate frequency output over a wide temperature range.
  • Small Package Size: Available in compact packages to minimize board space.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.

Benefits:

  • Flexibility: Programmable frequency enables use in various applications.
  • Improved System Performance: Low jitter and high stability ensure reliable operation of electronic systems.
  • Reduced Board Space: Small package size allows for compact designs.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Enhanced Reliability: Robust design ensures long-term performance and stability.

The SiT8103AI-43-33E-50.00000T programmable oscillator is characterized by its high performance and flexibility. It offers a wide range of programmable frequencies and is designed to meet the demanding requirements of modern electronic devices. Its low jitter, high stability, and small size make it a preferred choice for clocking applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess