EN
  • EN
  • DE

SIT9102AC-232N33E-156.25000T

Part No SIT9102AC-232N33E-156.25000T
Manufacturer SiTIME
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837737-SIT9102AC-232N33E-156.25000T
Ultra Librarian 3D Model Ultra Librarian SIT9102AC-232N33E-156.25000T CAD Model

Description

The SiTime SIT9102AC-232N33E-156.25000T is a high-performance oscillator designed for applications requiring precise and stable timing. This oscillator is part of SiTime's broad portfolio of MEMS-based timing solutions, known for their reliability, programmability, and robust performance.

Applications:

  • Networking Infrastructure: Used in Ethernet switches, routers, and other networking devices.
  • Data Centers: Employed in servers and storage systems for reliable timing.
  • Telecom Equipment: Utilized in base stations and other telecommunications equipment.
  • Industrial Automation: Integrated into industrial control systems and automation equipment.
  • High-Speed Data Acquisition: Used in data acquisition systems requiring precise timing.

Features:

  • Frequency: 156.25000 MHz.
  • Supply Voltage: Operates at 3.3V.
  • Frequency Stability: Provides high frequency stability for consistent performance.
  • Low Jitter: Designed for low jitter to maintain signal integrity.
  • Programmability: Offers frequency programmability for flexible design options.
  • Small Footprint: Compact size for space-constrained applications.
  • Robust Design: Designed for high reliability and robust performance in harsh environments.

Benefits:

  • Precise Timing: Delivers accurate and stable timing signals for reliable system operation.
  • Enhanced Performance: Low jitter ensures optimal signal integrity in high-speed applications.
  • Design Flexibility: Programmable features allow for customization to meet specific requirements.
  • Improved Reliability: Robust design ensures long-term performance in demanding environments.
  • Reduced System Cost: Integration of features reduces the need for external components.

The SiTime SIT9102AC-232N33E-156.25000T is engineered to meet the rigorous demands of high-performance applications. Its combination of precision, stability, and flexibility makes it a valuable component in a wide range of industries.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5243 $81.0486
4+ $33.2513 $133.0052
6+ $32.2118 $193.2708
8+ $31.1735 $249.3880
10+ $30.1340 $301.3400
13+ $27.0166 $351.2158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess