EN
  • EN
  • DE

SIT9102AN-432N33E100.00000X

Part No SIT9102AN-432N33E100.00000X
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190294-SIT9102AN-432N33E100.00000X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIT9102AN-432N33E100.00000X CAD Model

Description

The SiTIME SIT9102AN-432N33E100.00000X is a programmable oscillator that leverages MEMS (Micro-Electro-Mechanical Systems) technology to provide high performance, reliability, and flexibility. This oscillator is designed to meet the demanding timing requirements of various applications.

Applications:

  • Networking Equipment: Commonly used in switches, routers, and other network devices to provide precise clock signals.
  • Industrial Automation: Integrated into PLCs (Programmable Logic Controllers), motor drives, and industrial control systems.
  • Consumer Electronics: Found in set-top boxes, audio/video equipment, and gaming consoles requiring accurate timing.
  • Telecommunications: Used in base stations, repeaters, and other telecom infrastructure equipment.
  • Test and Measurement: Suitable for use in signal generators, oscilloscopes, and frequency counters.

Features:

  • Frequency: 100.00000 MHz
  • Supply Voltage: Operates at 3.3V.
  • Frequency Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Jitter: Provides low phase jitter, ensuring clean and stable clock signals.
  • Programmability: Allows users to program the frequency and other parameters to meet specific application requirements.
  • MEMS Technology: Utilizes SiTime's advanced MEMS technology for superior performance and reliability.
  • Small Footprint: Available in compact packages, saving valuable board space.
  • RoHS Compliant: Meets RoHS standards, making it environmentally friendly.

Benefits:

  • High Performance: Delivers superior frequency stability and low jitter, improving overall system performance.
  • Increased Reliability: MEMS technology ensures high reliability and robustness, even in harsh environments.
  • Flexibility: Programmability allows for easy customization and adaptation to various application needs.
  • Reduced Power Consumption: Low-power operation extends battery life in portable devices.
  • Simplified Design: Integrated features and small footprint simplify board design and reduce overall system costs.
  • Improved Timing Accuracy: Provides a stable and accurate clock source, enhancing system timing and synchronization.

Additional Details:

The SIT9102AN-432N33E100.00000X is specifically designed for applications requiring high-precision timing and synchronization. Its superior frequency stability and low jitter characteristics make it ideal for use in sensitive electronic systems where signal integrity is critical. The device's programmability allows designers to optimize the clock signal for specific application requirements, enhancing system performance and efficiency. The use of MEMS technology ensures long-term reliability and robustness, making it suitable for use in harsh environments. The oscillator's compact size and low power consumption make it ideal for portable and battery-powered devices, while its robust design ensures long-term stability and accuracy.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,187 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess