EN
  • EN
  • DE

SIT9120AC-2D3-33E212.500000

Part No SIT9120AC-2D3-33E212.500000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 212.5000MHZ LVDS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Manufacturer SiTIME
Series SiT9120
Package Strip
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 6-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT9120AC-2D3-33E212.500000S, SIT9120AC-2D3-33E212.500000G, SIT9120AC-2D3-33E212.500000E, 3417-SIT9120AC-2D3-33E212.500000CT-SL, SIT9120AC-2D3-33E212.500000D, SIT9120AC-2D3-33E212.500000T, 1473-SIT9120AC-2D3-33E212.500000, SIT9120AC-2D3-33E212.500000Y, SIT9120AC-2D3-33E212.500000X
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895181-SIT9120AC-2D3-33E212.500000
Ultra Librarian 3D Model Ultra Librarian SIT9120AC-2D3-33E212.500000 CAD Model

Description

The SiTIME SiT9120 oscillator is a high-quality electronic component that is ideal for various applications.

  • Manufacturer Part Number: 895181-SIT9120AC-2D3-33E212.500000
  • Series: SiT9120
  • Operating Temperature: -20°C to 70°C
  • Oscillator Type: XO (Standard) LVDS oscillator
  • Function: 3.3V Enable/Disable
  • Package / Case: 6-SMD, no lead
  • Mounting Type: Surface Mount
  • Category: Crystals
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • MSL Level: 1 (unlimited)
  • Quantity per Package: 1
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess