EN
  • EN
  • DE

SIT9121AI-1D3-33E133.330000Y

Part No SIT9121AI-1D3-33E133.330000Y
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 133.3300MHZ LVPECL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Packaging Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 133.33MHz
Function Enable/Disable
Output LVPECL
Supply Voltage (V) 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Maximum) 69mA
Mounting Style SMD
Manufacturer Package 6-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum) 0.039" (1.00mm)
Current - Supply (Disable) (Maximum) 35mA
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810797-SIT9121AI-1D3-33E133.330000Y
Ultra Librarian 3D Model Ultra Librarian SIT9121AI-1D3-33E133.330000Y CAD Model

Description

The SiT9121AI-1D3-33E133.330000Y is a high-performance MEMS oscillator manufactured by SiTime. This oscillator is designed to provide a precise and stable clock signal for a wide range of electronic applications. It is known for its excellent frequency stability, low jitter, and robust performance, making it suitable for demanding environments.

Applications

  • Networking equipment (routers, switches)
  • Telecommunications systems
  • Industrial automation
  • High-performance computing
  • Data acquisition systems

Features

  • Frequency: 133.330000 MHz
  • Excellent frequency stability: ±20 ppm over temperature
  • Low jitter: 0.5 ps RMS
  • Wide operating temperature range: -40°C to +85°C
  • Supply voltage: 3.3V
  • Small package size: 2.5 x 2.0 mm
  • Low power consumption

Benefits

  • Ensures accurate and reliable timing for critical applications
  • Reduces timing errors and improves system performance
  • Operates reliably in harsh environments
  • Simplifies system design with its small size and low power consumption
  • Enhances system reliability with its robust design

Additional Details

The SiT9121AI-1D3-33E133.330000Y is based on SiTime's advanced MEMS (Micro-Electro-Mechanical Systems) technology, which provides superior performance compared to traditional quartz oscillators. Its excellent frequency stability ensures that the output frequency remains consistent over a wide range of temperatures and operating conditions. The low jitter characteristic minimizes timing errors, which is crucial for high-speed data transmission and processing. This oscillator is available in a small 2.5 x 2.0 mm package, making it easy to integrate into compact electronic devices. It operates from a 3.3V supply voltage and consumes very little power, making it suitable for battery-powered applications. The device's wide operating temperature range ensures reliable performance in industrial and automotive environments. Detailed specifications, including frequency accuracy, jitter performance, and power consumption, can be found in the product datasheet.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess