EN
  • EN
  • DE

AAT2403AISZ-T1

Part No AAT2403AISZ-T1
Manufacturer Skyworks Solutions Inc.
Catalog Custom Parts (0 - A)
Description 16-Channel White LED Driver Solution with Full LED Current and Timing Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1165756-AAT2403AISZ-T1
Categories Custom Parts
Manufacturer Skyworks Solutions Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AAT2403AISZ-T1 CAD Model

Description

The AAT2403AISZ-T1 is a high-efficiency synchronous boost converter manufactured by Skyworks Solutions Inc. It is designed to provide a regulated output voltage from a lower input voltage. This device is commonly used in portable electronic devices and other battery-powered applications to power components that require a higher voltage than the battery can provide directly.

Applications

  • LCD bias: Providing the necessary voltage for LCD displays in mobile phones and other portable devices.
  • LED backlighting: Powering LEDs for backlighting in displays.
  • Portable devices: Powering various components in smartphones, tablets, and other battery-powered devices.
  • Power banks: Boosting the voltage from a battery to charge other devices.
  • Camera flash: Powering the flash LEDs in digital cameras and smartphones.

Features

  • High efficiency: Minimizes power loss and extends battery life.
  • Synchronous rectification: Improves efficiency by using MOSFETs instead of diodes for rectification.
  • Low quiescent current: Reduces power consumption in standby mode.
  • Adjustable output voltage: Allows for flexible configuration to meet different voltage requirements.
  • Short-circuit protection: Protects the device and the load from damage in case of a short circuit.

Benefits

  • Extended battery life: High efficiency and low quiescent current maximize battery life.
  • Compact size: Small package size allows for use in space-constrained applications.
  • Reliable performance: Robust design ensures stable and reliable operation.
  • Flexible configuration: Adjustable output voltage allows for easy integration into different systems.
  • Enhanced safety: Short-circuit protection prevents damage to the device and the load.

Additional Details

The AAT2403AISZ-T1 typically operates with an input voltage range of 2.7V to 5.5V and can provide an adjustable output voltage up to 15V. The switching frequency is typically around 1.2 MHz. It comes in a small SOT-23 package. The device also includes features such as over-voltage protection and thermal shutdown. Skyworks boost converters are known for their high efficiency and reliability. It is important to consult the Skyworks datasheet for the specific electrical and thermal characteristics of the AAT2403AISZ-T1 part number to ensure proper application and performance. The datasheet will specify the maximum output current, efficiency curves, and recommended external components.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Matsuo
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,787 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess