EN
  • EN
  • DE

AAT3169IWO-T1

Part No AAT3169IWO-T1
Manufacturer Skyworks Solutions Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816413-AAT3169IWO-T1
Ultra Librarian 3D Model Ultra Librarian AAT3169IWO-T1 CAD Model

Description

The AAT3169IWO-T1 is a high-efficiency, low-noise charge pump DC/DC converter from Skyworks Solutions. It is designed to power white LEDs and other applications requiring a regulated voltage source with minimal noise. This device is particularly suited for portable devices where size and efficiency are critical.

Applications:

  • Backlighting for LCD displays in mobile phones
  • Backlighting for LCD displays in PDAs
  • Backlighting for LCD displays in MP3 players
  • Camera flash applications
  • General white LED lighting

Features:

  • High efficiency: up to 90% efficiency ensures long battery life.
  • Low noise: Constant frequency operation and soft-start circuitry minimize EMI.
  • Integrated Schottky diode: Reduces external component count and board space.
  • Input voltage range: 2.7V to 5.5V input voltage supports a wide variety of power sources.
  • Output voltage regulation: Provides stable output voltage for consistent LED brightness.
  • Overvoltage protection: Protects LEDs from damage due to overvoltage conditions.
  • Short-circuit protection: Protects the device and the load from damage due to short circuits.
  • Small package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended battery life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Improved display quality: Stable output voltage ensures consistent LED brightness, resulting in improved display quality.
  • Reduced EMI: Low noise operation minimizes EMI, ensuring reliable performance in sensitive applications.
  • Simplified design: Integrated Schottky diode reduces external component count, simplifying design and reducing board space.
  • Enhanced reliability: Overvoltage and short-circuit protection features enhance reliability and protect LEDs from damage.

Additional Details:

The AAT3169IWO-T1 operates at a fixed frequency, which helps to minimize EMI. It also features soft-start circuitry, which further reduces noise and prevents inrush current during startup. The integrated Schottky diode reduces external component count and board space. The device is available in a compact package, making it ideal for space-constrained applications.

The overvoltage protection feature protects the LEDs from damage due to overvoltage conditions. The short-circuit protection feature protects the device and the load from damage due to short circuits.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7184 $61.0640
200+ $0.5902 $118.0400
305+ $0.5717 $174.3685
420+ $0.5532 $232.3440
540+ $0.5348 $288.7920
725+ $0.4793 $347.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess