EN
  • EN
  • DE

AAT3223IGU-3.0-T1

Part No AAT3223IGU-3.0-T1
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (A - B)
Description 3.0V 250mA Low Quiescent Current Power OK LDO SOT23-6TR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Lead Free Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 150 mA
Min Input Voltage 300 mV
Min Operating Temperature -40 °C
Min Output Voltage 3 V
Output Current 550 mA
Output Voltage 3 V
RoHS Compliant
Win Source Part Number 1042413-AAT3223IGU-3.0-T1
Categories OEM Parts(A-B)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AAT3223IGU-3.0-T1 CAD Model

Description

The AAT3223IGU-3.0-T1 OEM part from Skyworks Solutions Inc. is a surface mount device with an output current of 550 mA and an output voltage of 3V.

  • Mounting: Surface Mount Device
  • Output Current: 550 mA
  • Output Voltage: 3V
  • Maximum Input Voltage: 5.5V
  • Minimum Input Voltage: 300 mV
  • RoHS Compliance: Compliant
  • Operating Temperature Range: -40 °C to 85 °C
  • Maximum Output Current: 150 mA
  • Alternative Parts: None

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess