EN
  • EN
  • DE

AAT3681AIJS-4.2-1-T1

Part No AAT3681AIJS-4.2-1-T1
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CEL SC70JW-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Skyworks Solutions Inc.
Package Bulk
Product Status Obsolete
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 7.5V
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TFSOJ (0.069", 1.75mm Width)
Supplier Device Package 8-SC70JW
Base Product Number AAT3681
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846229-AAT3681AIJS-4.2-1-T1
Ultra Librarian 3D Model Ultra Librarian AAT3681AIJS-4.2-1-T1 CAD Model

Description

The AAT3681AIJS-4.2-1-T1 is a power management integrated circuit (IC) designed for battery chargers in electronic devices.

  • Manufacturer: AnalogicTech
  • Application: Battery Chargers
  • Suitable Battery Type: Lithium-Ion/Lithium-Polymer
  • Number of Cells: 1
  • Charging Current: 500mA (programmable constant current)
  • Fault Protection: Over Temperature, Over Voltage, Short Circuit
  • Maximum Supply Voltage: 7.5V
  • Battery Pack Voltage: 4.2V
  • Mounting Style: Surface Mount
  • Package: 8-TFSOJ

You May Also Be Interested in

Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess