EN
  • EN
  • DE

AAT4614IGV-1-T1

Part No AAT4614IGV-1-T1
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (A - B)
Description Adjustable Current Limited Load Switch with Fault Flag Active Low SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT
Current Rating 2 A
Lead Free Yes
Resistance 230 mΩ
RoHS Compliant
Win Source Part Number 973642-AAT4614IGV-1-T1
Categories OEM Parts(A-B)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AAT4614IGV-1-T1 CAD Model

Description

The AAT4614IGV-1-T1 is a highly integrated power management IC manufactured by Skyworks Solutions Inc. This device is designed to provide efficient and compact power management solutions for a variety of portable and battery-powered applications. It incorporates multiple functions, including load switching and protection features, making it ideal for applications where space and efficiency are critical.

Applications

  • Smartphones and Tablets: Power management for peripherals and accessories.
  • Portable Media Players: Efficient power distribution for audio and video components.
  • Wearable Devices: Power switching and protection for battery-powered wearables.
  • IoT Devices: Load switching and power management in Internet of Things devices.
  • GPS Devices: Power control for GPS receivers and related circuitry.

Features

  • Integrated Load Switch: Provides controlled power delivery to connected loads.
  • Low On-Resistance: Minimizes voltage drop and power loss during operation.
  • Over-Voltage Protection (OVP): Protects downstream components from excessive voltage.
  • Over-Current Protection (OCP): Limits current flow to prevent damage from overloads.
  • Thermal Shutdown Protection: Shuts down the device to prevent overheating.
  • Compact Package: Enables space-saving designs in portable applications.
  • Enable/Disable Control: Allows for precise control over power delivery.

Benefits

  • Enhanced System Reliability: Protection features prevent damage from voltage and current surges.
  • Improved Power Efficiency: Low on-resistance minimizes power loss, extending battery life.
  • Reduced Board Space: Compact package allows for smaller and more integrated designs.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Increased Safety: Thermal shutdown protection prevents overheating and potential damage.
  • Precise Power Control: Enable/disable control allows for optimized power management.
  • Cost-Effective Solution: Integration of multiple functions reduces overall system cost.

Additional Details

The Skyworks Solutions AAT4614IGV-1-T1 load switch is designed to provide a robust and efficient power management solution. Its low on-resistance ensures minimal power loss, which is critical in battery-powered devices where maximizing battery life is essential. The integrated over-voltage and over-current protection features safeguard downstream components from potentially damaging voltage and current spikes, enhancing the overall reliability of the system. The thermal shutdown protection adds an extra layer of safety by shutting down the device if it exceeds a safe operating temperature. The compact package allows designers to create smaller and more integrated products, making it ideal for space-constrained applications such as smartphones, tablets, and wearable devices. The enable/disable control provides precise control over power delivery, allowing for optimized power management strategies. The AAT4614IGV-1-T1 is supplied in a small outline package suitable for surface mount assembly, making it easy to integrate into automated production lines. This device is an excellent choice for applications requiring efficient, reliable, and compact power management.

You May Also Be Interested in

Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,217 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess