EN
  • EN
  • DE

ACA1240

Part No ACA1240
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description IC AMP CATV 50MHZ-1.218GHZ 34SMD / RF Amplifier IC CATV 50MHz ~ 1.218GHz 34-SMD (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 50MHz ~ 1.218GHz
Gain 35dB
Noise Figure 4.5dB
RF Type CATV
Voltage - Supply 12V
Current - Supply 500mA
Test Frequency 1.218GHz
Mounting Type Surface Mount
Package / Case 34-SMD Module
Supplier Device Package 34-SMD (11x11)
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 859236-ACA1240
Ultra Librarian 3D Model Ultra Librarian ACA1240 CAD Model

Description

The RF Amplifier 859236-ACA1240 is a high-performance component designed for RF and wireless applications.

  • Category: RF and Wireless - RF Amplifiers
  • Package: Tape & Reel
  • Application: CATV (Cable Television) systems
  • Test Frequency: 1.218GHz
  • Frequency Range: 50MHz to 1.218GHz
  • Gain: 35dB
  • Noise Figure: 4.5dB
  • Current Supply: 500mA
  • Voltage Supply: 12V
  • Mounting Type: Surface Mountable
  • Package / Case: 34-SMD module
  • Supplier Device Package: 34-SMD (11x11)
  • Product Status: Obsolete
  • MSL Level: 3 (168 Hours)
  • Manufacturer: Skyworks Solutions Inc.

You May Also Be Interested in

Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,156 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess