EN
  • EN
  • DE

AS218-321

Part No AS218-321
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description PHEMT GaAs IC High Power Transfer Switch DC-6 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1147320-AS218-321
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AS218-321 CAD Model

Description

The AS218-321 is a high-power Single Pole Double Throw (SPDT) switch from Skyworks Solutions Inc., designed for use in a variety of wireless communication systems. This switch offers high isolation, low insertion loss, and excellent power handling capabilities, making it ideal for demanding applications.

Applications

  • Cellular infrastructure: Used in base stations for transmit/receive switching and antenna selection.
  • Public Safety Radio: Suitable for P25 and other public safety communication systems.
  • Military communications: Employed in tactical radios and communication equipment.
  • Wireless infrastructure: Used in repeaters and distributed antenna systems (DAS).
  • Test and Measurement: Incorporated in test equipment for signal routing purposes.

Features

  • High power handling: Designed to handle high RF power levels without degradation.
  • Low insertion loss: Minimizes signal attenuation, improving system performance.
  • High isolation: Reduces signal leakage between ports, preventing interference.
  • SPDT configuration: Provides flexible signal routing capabilities.
  • Small size: Enables integration into compact systems.
  • Surface mount package: Facilitates automated assembly.

Benefits

  • Improved system performance: Low insertion loss and high isolation enhance overall system performance.
  • Increased reliability: Robust design ensures reliable operation in harsh environments.
  • Reduced interference: High isolation minimizes unwanted signal leakage.
  • Simplified design: Easy to integrate into existing designs.
  • Compact solution: Small size allows for use in space-constrained applications.

Additional Details

The AS218-321 SPDT switch operates across a broad frequency range specified within the official Skyworks datasheet. Key specifications include power handling capacity, insertion loss values at various frequencies, and isolation characteristics. Control voltage levels and switching speeds are also critical parameters for integration. Skyworks provides extensive application notes and reference designs to facilitate implementation of the AS218-321 in various systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Analog Devices Inc.
IC RF SWITCH SPST 2.5GHZ 8LFCSP / RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Need more? Email Us
Microchip Technology
IC RF SWITCH SPDT 20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24LGA
Lowest to $75.5436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess