EN
  • EN
  • DE

AWU6615RM47

Part No AWU6615RM47
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (A - B)
Description Rf & Mw Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047146-AWU6615RM47
Categories OEM Parts(A-B)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AWU6615RM47 CAD Model

Description

The AWU6615RM47 is a highly integrated front-end module (FEM) from Skyworks Solutions Inc., specifically designed for Wi-Fi applications in the 2.4 GHz band. This module is engineered to enhance the performance of wireless communication systems by integrating a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (Tx/Rx) switch into a single compact package. This integration simplifies design, reduces board space, and improves overall system performance.

Applications

  • Wi-Fi Routers and Access Points: Improving the performance and coverage of 2.4 GHz wireless networks.
  • IoT Devices: Enabling reliable and efficient wireless communication in Internet of Things devices.
  • Wireless Repeaters and Extenders: Extending the range of existing Wi-Fi networks.
  • Smart Home Devices: Enhancing connectivity in smart home applications such as lighting, security, and appliances.
  • Wireless Audio Systems: Providing high-quality audio streaming over Wi-Fi.

Features

  • Integrated Front-End Module: Combines PA, LNA, and Tx/Rx switch into a single module.
  • 2.4 GHz Operation: Specifically designed for Wi-Fi applications operating in the 2.4 GHz band.
  • High Output Power: Delivers robust signal strength for extended range and improved coverage.
  • Low Noise Figure: Enhances receiver sensitivity for reliable communication.
  • Compact Size: Enables integration into small form-factor devices.
  • Integrated Matching Network: Simplifies impedance matching, reducing design complexity.
  • High Linearity: Ensures minimal signal distortion, providing high-quality wireless communication.

Benefits

  • Improved Wi-Fi Performance: Enables faster data rates and more reliable connections.
  • Extended Range: Increases the coverage area of Wi-Fi networks.
  • Reduced System Cost: Integrates multiple components into a single module, reducing component count and BOM cost.
  • Simplified Design: Streamlines the design process, reducing time-to-market.
  • Enhanced Reliability: Provides robust performance in various operating conditions.
  • Lower Power Consumption: Optimizes power efficiency for longer battery life in portable devices.
  • Better Network Capacity: Supports a higher density of connected devices.

Additional Details

The AWU6615RM47 FEM operates in the 2.4 GHz frequency band and is designed for optimal performance in Wi-Fi applications. It integrates a power amplifier, a low noise amplifier, and a transmit/receive switch into a single, compact module. This level of integration minimizes external components, simplifying board layout and reducing overall system cost. The device is designed to meet the stringent requirements of modern wireless communication systems, offering high linearity and low noise performance. The module's small form factor makes it suitable for a variety of applications, including mobile devices, routers, and IoT devices. The AWU6615RM47 is supplied in a compact surface-mount package, making it easy to integrate into automated assembly lines. It also features excellent thermal performance, ensuring stable operation even in high-power applications. The integrated matching network further simplifies the design process by providing optimal impedance matching between the module and the antenna.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess