EN
  • EN
  • DE

IA3222B-F-FT

Part No IA3222B-F-FT
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (F - I)
Description Direct Access Arrangement (DAA) 56Kbps 10-Pin MSOP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972922-IA3222B-F-FT
Categories OEM Parts(F-I)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IA3222B-F-FT CAD Model

Description

The IA3222B-F-FT is a high-performance RF amplifier manufactured by Skyworks Solutions Inc. It is designed for a variety of wireless applications, offering high gain and low noise figure.

Applications:

  • Cellular Infrastructure: Used in base stations to amplify signals in cellular networks.
  • Wireless Communication Systems: Employed in various wireless communication devices, such as Wi-Fi routers and access points.
  • Satellite Communication: Amplifies signals in satellite receivers and transmitters.
  • Radar Systems: Used in radar receivers to improve sensitivity and detection range.
  • Test and Measurement Equipment: Provides amplification in signal generators and spectrum analyzers.

Features:

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes the amount of noise added to the signal.
  • Wideband Operation: Operates over a broad frequency range.
  • Internally Matched: Simplified integration with minimal external components.
  • Small Package Size: Compact footprint for space-constrained applications.

Benefits:

  • Improved Signal Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased Communication Range: High gain extends the communication range.
  • Versatile Application: Wideband operation allows for use in a variety of applications.
  • Simplified Design: Internal matching reduces the need for external matching components.
  • Compact Solution: Small package size enables use in space-constrained designs.

Additional Details:

The IA3222B-F-FT amplifier operates at a specific frequency range. Its performance is characterized by its gain, noise figure, and output power capabilities. It is designed to provide a linear amplification of RF signals with minimal distortion. The device is typically surface mountable, facilitating automated assembly. It's important to ensure proper thermal management, often achieved through appropriate PCB layout and heat sinking. The exact operating voltage, current consumption, and other detailed specifications are available in the manufacturer's datasheet. The amplifier is often used in a cascaded configuration to achieve higher gain levels. It typically offers good return loss to minimize signal reflections.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2228 $59.1192
34+ $3.4649 $117.8066
52+ $3.3567 $174.5484
72+ $3.2483 $233.8776
92+ $3.1401 $288.8892
124+ $2.8152 $349.0848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,879 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess