EN
  • EN
  • DE

PD16-73LF

Part No PD16-73LF
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (N - P)
Description Two-Way Power Splitter Combiner 1.42-1.66 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 271230-PD16-73LF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD16-73LF CAD Model

Description

The PD16-73LF is a PIN diode from Skyworks Solutions Inc. optimized for RF and microwave applications. This diode features low insertion loss and high isolation, making it ideal for use in switches, attenuators, and phase shifters.

Applications:

  • RF Switches: Used for signal routing in communication systems.
  • Attenuators: Employed for signal level control in RF circuits.
  • Phase Shifters: Utilized in radar and communication systems for beam steering.
  • Limiters: Protects sensitive components from high-power signals.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the diode is forward biased.
  • High Isolation: Provides excellent signal isolation when the diode is reverse biased.
  • Fast Switching Speed: Enables rapid switching between ON and OFF states.
  • Low Capacitance: Reduces capacitive loading on the RF circuit.
  • Surface Mount Package: Simplifies assembly and integration into circuit boards.

Benefits:

  • Enhanced System Performance: Low insertion loss and high isolation contribute to improved signal integrity.
  • Increased Reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified Circuit Design: Optimized parameters streamline circuit design and reduce component count.
  • Reduced Power Consumption: Efficient switching characteristics minimize power dissipation.
  • Cost-Effective Solution: Offers a high-performance solution at a competitive price.

The PD16-73LF is typically housed in a small surface-mount package to minimize board space. Its electrical characteristics are optimized for operation across a wide frequency range, making it suitable for various wireless communication and radar applications. Specific parameters, such as breakdown voltage, series resistance, and thermal resistance, can be found in the manufacturer's datasheet.

The diode's high reliability makes it suitable for use in demanding applications such as military and aerospace. Proper thermal management is crucial for maintaining stable and reliable operation at higher power levels. Appropriate biasing techniques should be employed to achieve optimal switching performance and minimize distortion.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 576 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess