EN
  • EN
  • DE

TR9166-33CX

Part No TR9166-33CX
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 380735-TR9166-33CX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR9166-33CX CAD Model

Description

The TR9166-33CX, manufactured by Richtek USA Inc., is a high-performance, fixed-output voltage regulator designed for various portable and battery-powered applications. Specifically, it is a 3.3V output LDO (Low Dropout) regulator known for its low quiescent current and excellent load transient response, making it ideal for scenarios where power efficiency and stability are critical.

Applications:

  • Mobile Phones and Smartphones: Powers critical components requiring a stable 3.3V supply.
  • Tablets and Portable Media Players: Provides regulated power for core processing and display units.
  • Wireless Communication Devices: Used in Bluetooth modules, Wi-Fi chips, and other RF transceivers.
  • Battery-Powered IoT Devices: Efficiently regulates power in sensors, trackers, and other low-power IoT nodes.
  • Wearable Electronics: Supplies power to microcontrollers and other integrated circuits in smartwatches and fitness trackers.

Features:

  • Fixed 3.3V Output: Provides a stable and accurate 3.3V regulated output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or lightly loaded.
  • Excellent Load Transient Response: Quickly recovers from sudden changes in load current, maintaining a stable output voltage.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage to the regulator in case of overheating.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit condition.
  • Small Package Size: Allows for compact PCB layouts in space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes operating time in battery-powered applications.
  • Stable and Reliable Power: Ensures consistent performance of connected devices by providing a stable 3.3V supply.
  • Protection Against Fault Conditions: Overcurrent, thermal, and short circuit protection enhance system reliability.
  • Reduced External Components: Simplified design requires fewer external components, saving space and cost.
  • Improved System Performance: Excellent load transient response prevents voltage droop and ensures optimal performance of sensitive loads.

Additional Details:

The TR9166-33CX is designed to operate over a wide input voltage range, typically from 2.5V to 5.5V, offering flexibility in system design. It utilizes internal compensation, eliminating the need for external compensation components. The regulator's thermal shutdown feature activates when the junction temperature exceeds a specified threshold, protecting it from permanent damage. The device is available in a small, thermally enhanced package, which facilitates efficient heat dissipation. The TR9166-33CX is an excellent choice for applications where high efficiency, small size, and robust protection are required.

For detailed specifications, application notes, and recommended layout guidelines, refer to the official datasheet provided by Richtek USA Inc.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Lowest to $11.9404
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess