EN
  • EN
  • DE

SI32260CQC21BC0EVB

Part No SI32260CQC21BC0EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Series ProSLIC®
Package Box
Type Telecom
Function CODEC and SLIC
Utilized IC / Part Si32260
Supplied Contents Board(s)
Base Product Number SI32260
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284692-SI32260CQC21BC0EVB
Ultra Librarian 3D Model Ultra Librarian SI32260CQC21BC0EVB CAD Model

Description

The SI32260CQC21BC0EVB is an evaluation board designed to evaluate and demonstrate the capabilities of the SI32260 voice interface device from Skyworks Solutions Inc. This EVB allows engineers to quickly assess the performance of the SI32260 in a variety of telecom applications and facilitate the development process.

Applications

  • Voice over IP (VoIP) Phones: Used to develop and test VoIP phone functionality.
  • Analog Telephone Adapters (ATAs): Enables the creation of ATAs to connect analog phones to digital networks.
  • FXS Gateways: Facilitates the development of FXS gateways for connecting analog phones to VoIP systems.
  • Central Office (CO) Line Cards: Can be utilized in the development and testing of line cards for central office equipment.
  • Embedded Voice Applications: Suitable for integrating voice capabilities into embedded systems.

Features

  • Complete Voice Interface: Integrates all necessary functions for a complete voice interface, including codec, line driver, and hybrid.
  • Low Power Operation: Designed for low power consumption, making it suitable for battery-powered devices.
  • Global Telecom Compliance: Complies with global regulatory requirements for telecom applications.
  • Programmable Parameters: Offers flexible configuration and customization to meet specific application requirements.
  • Loop Current Detection: Provides accurate loop current detection for line supervision.
  • On-Hook Transmission: Supports on-hook transmission for various signaling protocols.
  • Test Points: Equipped with test points for easy access and debugging.
  • Evaluation Platform: The EVB provides a convenient and easy-to-use platform for evaluating the SI32260.

Benefits

  • Accelerated Development: The EVB simplifies the design process and reduces development time.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components required.
  • Improved Voice Quality: High-quality codec and line driver ensure clear and reliable voice communication.
  • Global Compatibility: Complies with global regulatory requirements for seamless deployment in different regions.
  • Simplified Integration: Comprehensive documentation and support facilitate easy integration into end products.
  • Extended Battery Life: Low power operation extends battery life in portable applications.

The SI32260CQC21BC0EVB is a valuable tool for engineers and developers working on voice interface applications. It offers a comprehensive platform for evaluating the SI32260's capabilities and accelerating the development process. Its integrated features, low power consumption, and global compliance make it a compelling solution for a wide range of telecom applications.

You May Also Be Interested in

Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess