EN
  • EN
  • DE

SI4112M-EVB

Part No SI4112M-EVB
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Bulk
Product Status Obsolete
Type Synthesizer
For Use With/Related Products SI4112
Supplied Contents Board(s)
Other Names 336-1098
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8471.41.0150
Win Source Part Number 1283290-SI4112M-EVB
Ultra Librarian 3D Model Ultra Librarian SI4112M-EVB CAD Model

Description

The SI4112M-EVB, created by Skyworks Solutions Inc., is an evaluation board designed to assess and develop applications using the Si4112M single-chip PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator). This EVB simplifies the process of evaluating the performance and capabilities of the Si4112M, allowing engineers to quickly prototype and test their designs.

Applications

  • Wireless Transceivers: Used for evaluating the performance of the Si4112M in wireless transceiver applications.
  • Frequency Synthesizers: Employed in frequency synthesizer designs for various communication systems.
  • Clock Generation: Utilized for generating precise clock signals in electronic devices.
  • Test and Measurement Equipment: Used in test and measurement equipment requiring accurate frequency control.
  • RF Front-Ends: Integrated into RF front-end designs for wireless communication systems.

Features

  • Si4112M Device: Includes the Si4112M single-chip PLL and VCO.
  • SMA Connectors: Provides SMA connectors for easy connection to external test equipment.
  • On-Board Power Supply: Features an on-board power supply for convenient operation.
  • Test Points: Offers test points for monitoring key signals.
  • Comprehensive Documentation: Comes with comprehensive documentation, including a user guide and schematic.
  • Easy-to-Use Interface: Provides an easy-to-use interface for configuring the Si4112M.

Benefits

  • Simplified Evaluation: Simplifies the evaluation of the Si4112M, saving time and effort.
  • Faster Prototyping: Allows for faster prototyping of designs using the Si4112M.
  • Reduced Development Costs: Reduces development costs by providing a ready-to-use evaluation platform.
  • Improved Design Accuracy: Helps improve design accuracy by providing access to key signals and parameters.
  • Faster Time-to-Market: Enables faster time-to-market by accelerating the design and development process.

The Skyworks Solutions Inc. SI4112M-EVB is an essential tool for engineers working with the Si4112M single-chip PLL and VCO. It provides a convenient and efficient way to evaluate the device's performance and develop applications. The board's comprehensive features and documentation make it easy to use and understand, allowing engineers to quickly get started with their designs. The Si4112M is known for its low phase noise and excellent frequency stability, making it suitable for demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0129TR-3000
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPD-008108-C202C
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-009444-TR300
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess