EN
  • EN
  • DE

SI5330B-B00206-GM

Part No SI5330B-B00206-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Skyworks Solutions Inc.
Package Tray
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Input CML, HCSL, LVDS, LVPECL
Output LVDS
Frequency - Max 710 MHz
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5330
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names SI5330B-B00206-GM-ND,336-3343
Standard Package 490
Win Source Part Number 1030776-SI5330B-B00206-GM
Ultra Librarian 3D Model Ultra Librarian SI5330B-B00206-GM CAD Model

Description

The SI5330B-B00206-GM is a fanout buffer and translator integrated circuit that belongs to the Clock/Timing - Clock Buffers, Drivers category of electronic components.

  • Maximum Frequency: 710 MHz
  • Package: 24-VFQFN Exposed Pad
  • Circuit Count: 1
  • Standard Package: 490
  • Input Types: CML, HCSL, LVDS, and LVPECL
  • Output Type: LVDS
  • Voltage Supply: 1.71V to 3.63V
  • Operating Temperature Range: -40°C to 85°C
  • Manufacturer: Skyworks Solutions Inc.
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2089 $52.8356
10+ $10.8381 $108.3810
15+ $10.4994 $157.4910
20+ $10.1607 $203.2140
26+ $9.8220 $255.3720
35+ $8.8059 $308.2065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,015 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess