EN
  • EN
  • DE

SI5335D-B03313-GM

Part No SI5335D-B03313-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 4OUT 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Clock Generator IC 200MHz 24-VFQFN Exposed Pad
Manufacturer Skyworks Solutions Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name SI5335
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SI5335D-B03313-GM-ND, 336-5417
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933563-SI5335D-B03313-GM
Ultra Librarian 3D Model Ultra Librarian SI5335D-B03313-GM CAD Model

Description

The SI5335D-B03313-GM is a quad clock generator from Skyworks Solutions Inc. designed to provide flexible and precise clocking solutions for a variety of applications. This device offers multiple independent clock outputs and configurable frequency synthesis, making it suitable for complex timing architectures.

Applications

  • Networking Equipment (Switches, Routers, Servers)
  • Data Centers
  • Storage Systems
  • Broadcast Video Equipment
  • Test and Measurement Systems

Features

  • Quad Clock Generator
  • Four Independent Clock Outputs
  • Any-Frequency Output Synthesis
  • Low Jitter Performance
  • I2C Interface for Configuration
  • Output Enable/Disable Control
  • Small Footprint Package

Benefits

  • Flexible Clocking Solution: The four independent clock outputs allow for multiple clock domains within a system, providing flexibility in timing architecture.
  • Precise Frequency Control: The any-frequency output synthesis enables the generation of specific frequencies required by various system components.
  • High Performance: Low jitter performance ensures signal integrity and reliable operation of high-speed digital systems.
  • Easy Configuration: The I2C interface simplifies the configuration process, allowing for dynamic adjustment of clock frequencies and settings.
  • Reduced Board Space: The small footprint package helps minimize board space requirements.

Additional Details

The SI5335D-B03313-GM clock generator is designed for applications that require multiple, independent clock frequencies. Each of the four outputs can be configured to generate a different frequency, allowing for a highly flexible timing solution. The low jitter performance of the device ensures that the clock signals are clean and stable, minimizing timing errors in sensitive applications. The I2C interface provides a simple and efficient way to configure the device, allowing for dynamic adjustment of clock frequencies and output settings. The small footprint package makes the SI5335D-B03313-GM ideal for use in space-constrained applications. Overall, this clock generator provides a comprehensive and versatile solution for complex timing requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess