EN
  • EN
  • DE
  • IT

SI8235-B-IS

Part No SI8235-B-IS
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Gate Drivers
Description DGTL ISO 2.5KV GATE DRVR 16SOIC  /  4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 5.6ns
Rise / Fall Time (Typ) 12ns, 12ns (Max)
Current - Output High, Low 2A, 4A
Current - Peak Output 4A
Voltage - Output Supply 9.4V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names Q4257169,T0759688
Standard Package 46
Win Source Part Number 975728-SI8235-B-IS
Ultra Librarian 3D Model Ultra Librarian SI8235-B-IS CAD Model

Description

The SI8235-B-IS is an automotive, AEC-Q100 rated, 2A high and 4A low current output isolator from Skyworks Solutions Inc.

  • Technology: Capacitive Coupling
  • Voltage Isolation: 2500Vrms
  • Common Mode Transient Immunity: 20kV/μs
  • Pulse Width Distortion: 5.6ns
  • Package: 16-SOIC (0.295", 7.50mm Width)
  • Supplied In: Tube
  • Operating Temperature: -40°C to 125°C
  • ECCN: EAR99

You May Also Be Interested in

Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess