EN
  • EN
  • DE

SKY12247-492LF

Part No SKY12247-492LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description SPDT SWITCH WITH INTEGRATED DRIV / RF Switch IC 2G/3G/4G, LTE SPDT 20-QFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Skyworks Solutions Inc.
Package Tape & Reel
RF Type 2G/3G/4G, LTE
Topology Reflective
Circuit SPDT
Frequency Range 3.4GHz ~ 3.8GHz
Isolation 45dB
Insertion Loss 0.75dB
IIP3 68dBm
Voltage - Supply 5V
Package / Case 20-LQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Base Product Number SKY12247
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 863-SKY12247-492LFTR,863-SKY12247-492LFCT,863-SKY12247-492LFDKR
Standard Package 3,000
Win Source Part Number 1182203-SKY12247-492LF
Ultra Librarian 3D Model Ultra Librarian SKY12247-492LF CAD Model

Description

The Skyworks Solutions Inc. RF switch is a high-quality electronic component that is designed to provide accurate and reliable performance in a wide range of applications.

  • Frequency Range: 3.4GHz ~ 3.8GHz
  • Insertion Loss: 0.75dB
  • Isolation: 45dB
  • Circuit: SPDT
  • Topology: reflective
  • IIP3: 68dBm
  • Voltage Supply: 5V
  • RoHS: compliant
  • Package: 20-LQFN exposed pad
  • Alternative Part with Cross-Reference: 863-SKY12247-492LFTR, 863-SKY12247-492LFCT, and 863-SKY12247-492LFDKR
  • Supply: short supply
  • Popularity: low popularity in the open market

You May Also Be Interested in

BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess