EN
  • EN
  • DE

SKY12332-470LF

Part No SKY12332-470LF
Manufacturer Skyworks Solutions Inc.
Description RF Attenuator, Digital, DC - 1 GHz, 31.5 dB, 6-bit, 0.5 dB LSB, QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1204175-SKY12332-470LF
Categories Custom Parts
Manufacturer Skyworks Solutions Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY12332-470LF CAD Model

Description

The SKY12332-470LF is a Single-Pole, Double-Throw (SPDT) switch designed for various RF applications in the 0.4 to 6.0 GHz frequency range, manufactured by Skyworks Solutions Inc.

Applications:

  • Cellular Handsets: Used for antenna switching in mobile phones.
  • Wireless LAN (WLAN): Implemented in WLAN devices for band switching.
  • Bluetooth Devices: Utilized in Bluetooth modules for antenna selection.
  • GPS Receivers: Employed in GPS receivers for signal routing.
  • RF Front-End Modules: Used in RF front-end modules for signal switching.

Features:

  • SPDT Configuration: Single-pole, double-throw switch configuration.
  • Wide Frequency Range: Operates from 0.4 to 6.0 GHz.
  • Low Insertion Loss: Minimizes signal attenuation through the switch.
  • High Isolation: Provides high isolation between the switched ports.
  • Small Package Size: Compact package for space-constrained applications.
  • Positive Voltage Control: Requires a positive control voltage for switching.
  • Lead-Free/RoHS Compliant: Environmentally friendly design.

Benefits:

  • Versatile Switching: SPDT configuration enables versatile signal routing.
  • Excellent RF Performance: Low insertion loss and high isolation ensure optimal signal quality.
  • Compact Design: Small package size allows for use in miniaturized devices.
  • Easy to Control: Positive voltage control simplifies the switching circuitry.
  • Reliable Operation: Skyworks' design ensures reliable performance in demanding RF applications.

Additional Details:

The SKY12332-470LF typically comes in a small QFN (Quad Flat No-lead) package. The insertion loss is typically less than 0.5 dB across the frequency range. The isolation is typically greater than 25 dB. The control voltage is usually between 1.8V and 5.0V. It is often used in applications where multiple antennas or signal paths need to be switched. The switch offers fast switching speeds and low power consumption. The 'LF' suffix indicates that the part is lead-free. It is suitable for use in various wireless communication devices.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess