EN
  • EN
  • DE
  • IT

SKY13251-349LF

Part No SKY13251-349LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC SWITCH SP3T GAAS 8QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Frequency - Lower 200MHz
Frequency - Upper 3GHz
Isolation @ Frequency 27dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.6dB @ 3GHz
IIP3 46dBm (typ)
Topology Reflective
Circuit SP3T
P1dB 25dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type 802.11b, g, Bluetooth, WLAN
Case / Package 8-QFN (2x2)
Win Source Part Number 028784-SKY13251-349LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY13251-349LF CAD Model

Description

The Skyworks Solutions Inc. SP3T reflective switch is an ideal choice for RF/IF and RFID applications.

  • Impedance: 50 Ohm
  • Frequency Range: 200MHz to 3GHz
  • Isolation @ Frequency: 27dB @ 3GHz (typ)
  • Insertion Loss @ Frequency: 0.6dB @ 3GHz
  • IIP3: 46dBm (typ)
  • P1dB: 25dBm (typ) IP1dB
  • RF Types: 802.11b, g, Bluetooth, and WLAN
  • Temperature Range: -40°C to 85°C
  • Package: 8-QFN (2x2)

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 2GHZ 8MSOP
Lowest to $4.6630
M/A-Com Technology Solutions
DPDT SWITCH 0.5 - 3.0GHZ 12 MLF
Lowest to $0.6518
M/A-Com Technology Solutions
DPDT LEAD FREE SWITCH DC - 6GHZ
Lowest to $0.8354
M/A-Com Technology Solutions
SWITCH SPDT DC-3.0GHZ SC70-16LD
Lowest to $1.0711
M/A-Com Technology Solutions
SWITCH GAAS 3GHZ SW-439LF
Lowest to $8.3449
M/A-Com Technology Solutions
SWITCH SPDT 5300MHZ 8DFN
Lowest to $2.1836
Analog Devices Inc.
IC RF SWITCH SPDT 3.5GHZ 24LFCSP
Lowest to $60.9628
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Lowest to $219.7896
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1928 $65.5520
820+ $0.1578 $129.3960
1,275+ $0.1527 $194.6925
1,755+ $0.1475 $258.8625
2,255+ $0.1436 $323.8180
3,035+ $0.1280 $388.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,680 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess