EN
  • EN
  • DE

SKY13277-355LF

Part No SKY13277-355LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC RF SWITCH SP3T 2.5GHZ 20QFN / RF Switch IC Cellular SP3T 2.5 GHz 50Ohm 20-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
RF Type Cellular
Topology Absorptive
Circuit SP3T
Frequency Range 500MHz ~ 2.5GHz
Isolation 55dB
Insertion Loss 1.3dB
Test Frequency 2.5GHz
P1dB 30dBm
IIP3 43dBm
Impedance 50Ohm
Voltage - Supply 2.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 863-1179-1,863-1179-2,SKY13277355LF,863-1179-6
Standard Package 3,000
Win Source Part Number 1093368-SKY13277-355LF
Ultra Librarian 3D Model Ultra Librarian SKY13277-355LF CAD Model

Description

The SKY13277-355LF is an RF switch that belongs to the category of RF/IF and RFID - RF Switches.

  • Packaging: Tape & reel
  • Standard Package: 3,000
  • ECCN: EAR99
  • Status: Obsolete
  • Manufacturer: Skyworks Solutions Inc.
  • Frequency Range: 500MHz ~ 2.5GHz
  • Insertion Loss: 1.3dB
  • Isolation: 55dB

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3945 $59.8625
59+ $1.9648 $115.9232
92+ $1.9034 $175.1128
126+ $1.8419 $232.0794
163+ $1.7805 $290.2215
218+ $1.5964 $348.0152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess