EN
  • EN
  • DE

SKY13299-321LF

Part No SKY13299-321LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC SWITCH SPDT 100M-4GHZ 12-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Active
Frequency - Lower 20MHz
Frequency - Upper 5GHz
Isolation @ Frequency 22dB @ 5GHz (typ)
Insertion Loss @ Frequency 0.75dB @ 5GHz
IIP3 57dBm (typ)
Topology Reflective
Circuit SPDT
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
RF Type WiMax, WLAN
Case 12-WFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Win Source Part Number SKY13299-321LF-324752
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY13299-321LF CAD Model

Description

The SKY13299-321LF-324752 is a reflective SPDT switch circuit designed by Skyworks Solutions Inc. This component has an impedance of 50 Ohm and is suitable for RF/IF and RFID applications such as WiMax and WLAN.

  • Circuit Type: Reflective SPDT
  • Impedance: 50 Ohm
  • Applications: RF/IF and RFID (WiMax and WLAN)
  • Frequency Range: 20MHz to 5GHz
  • Isolation: 22dB @ 5GHz (typical)
  • Insertion Loss: 0.75dB @ 5GHz
  • IIP3: 57dBm (typical)
  • Package: 12-QFN (3x3) with an exposed pad

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3732 $70.7464
4+ $33.1344 $132.5376
5+ $32.0150 $160.0750
7+ $29.7762 $208.4334
9+ $28.6568 $257.9112
11+ $27.5374 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,743 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess