The TK20P04M1 is a P-Channel Power MOSFET from Toshiba Semiconductor and Storage. It is designed for applications requiring efficient power switching with a focus on low on-resistance and gate charge.
Applications:
- DC-DC Converters
- Load Switching
- Power Management Circuits
- Motor Control Circuits
Features:
- P-Channel MOSFET
- Low On-Resistance: RDS(on) = 0.045 Ω (Max) at VGS = -10V
- Low Gate Charge
- High-Speed Switching
- Pb-free
- RoHS Compliant
Benefits:
- Reduced power losses and improved efficiency in power conversion applications due to low on-resistance.
- Minimized switching losses thanks to low gate charge characteristics.
- Fast switching for efficient operation in high-frequency circuits.
- Environmentally friendly due to Pb-free construction.
Detailed Specifications:
- Drain-Source Voltage (VDSS): -40V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): -20A
- Pulsed Drain Current (IDM): -80A
- Single Pulse Avalanche Energy (EAS): Not Specified
- Operating and Storage Temperature Range: -55 to +175 °C
- Maximum Power Dissipation (PD): 40W
The TK20P04M1 is an excellent choice for power management applications where efficiency is paramount. The low on-resistance and gate charge work together to minimize both conduction and switching losses. Its P-Channel configuration is useful for high-side switching applications. The device is available in a surface mount package.