EN
  • EN
  • DE

SKY13415-485LF2

Part No SKY13415-485LF2
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837791-SKY13415-485LF2
Ultra Librarian 3D Model Ultra Librarian SKY13415-485LF2 CAD Model

Description

The SKY13415-485LF2 is a Single-Pole, Double-Throw (SPDT) switch from Skyworks Solutions Inc. designed for a variety of wireless applications. This switch is engineered to provide excellent isolation and low insertion loss, making it suitable for applications where signal integrity is crucial.

Applications

  • Cellular Handsets: Used in mobile phones for antenna switching, band selection, and mode selection.
  • Wireless LAN (WLAN): Implemented in WLAN devices for switching between different antennas or frequency bands.
  • Bluetooth Devices: Used in Bluetooth modules for antenna selection and signal routing.
  • GPS Devices: Employed in GPS receivers for switching between different antenna inputs or filter paths.
  • ISM Band Applications: Suitable for various Industrial, Scientific, and Medical (ISM) band applications, such as remote control systems and wireless sensors.

Features

  • SPDT Configuration: Offers a Single-Pole, Double-Throw configuration, providing two selectable output paths.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Isolation: Provides excellent isolation between the two output paths, preventing signal leakage.
  • Positive Voltage Control: Uses positive voltage control for easy integration with control circuitry.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • Improved Signal Quality: Low insertion loss and high isolation contribute to improved signal quality and performance.
  • Enhanced System Flexibility: SPDT configuration provides flexibility in signal routing and antenna selection.
  • Simplified Design: Positive voltage control simplifies integration with control circuitry.
  • Reduced Board Space: Compact package saves valuable board space in space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for switching applications in wireless systems.

Additional Details

The SKY13415-485LF2 operates within a specific frequency range, typically covering cellular, WLAN, and other wireless bands. The key specifications include insertion loss, isolation, return loss, switching speed, and power handling capability. The specific values for these parameters can be found in the product datasheet provided by Skyworks Solutions Inc.

The switch is controlled by applying a positive voltage to the control pins. Depending on the control voltage levels, one of the two output paths is selected, allowing for flexible signal routing. The high isolation between the output paths ensures that signals are routed correctly and that unwanted signals are suppressed.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2867 $57.9015
110+ $1.0557 $116.1270
170+ $1.0222 $173.7740
235+ $0.9898 $232.6030
305+ $0.9563 $291.6715
405+ $0.8582 $347.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess