EN
  • EN
  • DE

SKY13477-001A

Part No SKY13477-001A
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description RF Switch, 3P4T, 2.3 - 2.69GHz, .39-.49dB, 15-20dB, LTE Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980430-SKY13477-001A
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY13477-001A CAD Model

Description

The Skyworks SKY13477-001A is a high-performance, single-pole, double-throw (SPDT) switch designed for a variety of wireless applications. This switch is optimized for low insertion loss and high isolation, making it suitable for use in front-end modules (FEMs) of cellular handsets and other wireless devices. It is engineered to provide excellent performance in demanding RF environments. The SKY13477-001A helps improve overall system efficiency and signal quality.

Applications

  • Cellular Handsets: Used in the antenna switching and filter selection circuits of mobile phones.
  • Wireless LAN (WLAN) Devices: Implemented in Wi-Fi routers, access points, and client devices.
  • Bluetooth Devices: Integrated into Bluetooth modules for signal routing and switching.
  • GPS Receivers: Employed in GPS devices for antenna selection and signal optimization.
  • IoT Devices: Utilized in various Internet of Things (IoT) devices for wireless connectivity.

Features

  • SPDT Configuration: Provides versatile signal routing capabilities.
  • Low Insertion Loss: Minimizes signal attenuation, improving system efficiency.
  • High Isolation: Prevents signal leakage, ensuring signal integrity.
  • Small Footprint: Compact size allows for easy integration into space-constrained designs.
  • High Power Handling: Capable of handling substantial RF power levels.

Benefits

  • Improved Wireless Performance: Enhances the performance of wireless devices by minimizing signal losses and ensuring signal integrity.
  • Extended Battery Life: Reduces power consumption, contributing to longer battery life in portable devices.
  • Enhanced Signal Quality: Preserves the quality of RF signals, ensuring accurate data transmission.
  • Increased System Reliability: Prevents signal interference and ensures stable operation of wireless devices.
  • Simplified Design: Allows for easier integration into existing designs, reducing development time and costs.

Additional Details

The SKY13477-001A is typically fabricated using advanced GaAs (Gallium Arsenide) or SOI (Silicon on Insulator) process technologies, providing excellent RF performance characteristics. Its specifications include insertion loss, isolation, operating frequency range, supply voltage, control voltage, and power handling capability. The switch is available in a small QFN (Quad Flat No-Leads) or similar surface mount package, facilitating automated assembly processes. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental compliance. The device is designed to operate within a specified temperature range, typically from -40°C to +85°C.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess