EN
  • EN
  • DE

SKY65513-NP

Part No SKY65513-NP
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324852-SKY65513-NP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY65513-NP CAD Model

Description

The SKY65513-NP from Skyworks Solutions Inc. is a high-performance, low-noise amplifier (LNA) designed for receiver applications in the 1.5 GHz to 6 GHz frequency range. This LNA provides excellent gain, low noise figure, and high linearity, making it ideal for improving the sensitivity and dynamic range of wireless communication systems. Its internal matching network simplifies design and reduces the number of external components required.

Applications:

  • Cellular infrastructure: Base stations and remote radio heads.
  • Wireless communication devices: WLAN, Bluetooth, and Zigbee receivers.
  • GPS receivers: Enhancing the sensitivity of navigation systems.
  • Satellite communication systems: LNBs and satellite receivers.
  • Test and measurement equipment: Spectrum analyzers and signal generators.

Features:

  • High gain: Provides significant signal amplification to improve receiver sensitivity.
  • Low noise figure: Minimizes noise contribution, ensuring excellent signal-to-noise ratio.
  • High linearity: Reduces distortion and spurious signals, maintaining signal integrity.
  • Internal matching network: Simplifies design and reduces external component count.
  • Wide frequency range: Operates effectively from 1.5 GHz to 6 GHz.
  • Small form factor: Compact package for space-constrained applications.

Benefits:

  • Improved receiver sensitivity: Enhances the ability to detect weak signals.
  • Increased dynamic range: Allows for the reception of both weak and strong signals without distortion.
  • Simplified design: Reduces design complexity and time-to-market.
  • Reduced BOM cost: Minimizes the number of external components required.
  • Enhanced system performance: Improves overall communication system reliability and data throughput.

Additional Details:

The SKY65513-NP operates from a single positive supply voltage. It is typically available in a small, surface-mount package, making it suitable for high-density board layouts. The device's performance characteristics are optimized for demanding receiver applications where low noise and high gain are critical. It is designed to meet stringent requirements for wireless communication systems, ensuring reliable and consistent performance. The device is also robust and reliable, capable of operating in harsh environments.

The LNA utilizes advanced semiconductor technology to achieve its high performance. It incorporates internal bias circuitry to simplify the external biasing requirements. The device is also designed to be impedance matched to 50 ohms, further simplifying the design process. The SKY65513-NP is an excellent choice for designers looking for a high-performance, easy-to-use LNA for their receiver applications.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess