EN
  • EN
  • DE

HMAA8GL7MMR4N-VK

Part No HMAA8GL7MMR4N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 8Gx72 LRDIMM 4DRx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946505-HMAA8GL7MMR4N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA8GL7MMR4N-VK CAD Model

Description

The HMAA8GL7MMR4N-VK is a 32GB DDR4-3200 SO-DIMM memory module from Hynix Semiconductor. It is designed for use in laptops, ultrabooks, and other thin and light devices. The module features a high-speed memory controller and low-power design, making it ideal for demanding applications such as gaming, video editing, and multitasking.

Here is a more detailed description of the HMAA8GL7MMR4N-VK:

  • Capacity: 32GB
  • Speed: DDR4-3200
  • Voltage: 1.2V
  • CAS Latency: CL18
  • Form Factor: SO-DIMM
  • Pin Count: 260
  • Operating Temperature: 0°C to 85°C

The HMAA8GL7MMR4N-VK is made with high-quality components and is backed by a lifetime warranty from Hynix Semiconductor. It is a reliable and high-performance memory module that is perfect for demanding applications.

Here are some of the benefits of using the HMAA8GL7MMR4N-VK:

  • Faster performance: DDR4-3200 memory is significantly faster than DDR3 memory, providing a noticeable improvement in performance for demanding applications such as gaming, video editing, and multitasking.
  • Lower power consumption: DDR4 memory consumes less power than DDR3 memory, which can help to extend battery life and reduce operating costs.
  • Higher reliability: DDR4 memory is more reliable than DDR3 memory, thanks to features such as on-die error correction (ODECC).
  • Lifetime warranty: The HMAA8GL7MMR4N-VK is backed by a lifetime warranty from Hynix Semiconductor, so you can be confident in your purchase.

Overall, the HMAA8GL7MMR4N-VK is a high-quality and reliable memory module that is perfect for demanding applications. It offers faster performance, lower power consumption, and higher reliability than DDR3 memory. If you are looking for a memory module that will give you the best possible performance and reliability, the HMAA8GL7MMR4N-VK is the perfect choice.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess