EN
  • EN
  • DE

CL-165HR/HB1-D-T

Part No CL-165HR/HB1-D-T
Manufacturer Citizen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820508-CL-165HR/HB1-D-T
Ultra Librarian 3D Model Ultra Librarian CL-165HR/HB1-D-T CAD Model

Description

The Citizen CL-165HR/HB1-D-T is a high-performance thermal printhead designed for various barcode and label printing applications. It's engineered for durability and precision, delivering consistent print quality across a wide range of media.

Applications:

  • Barcode Label Printing
  • Product Labeling
  • Shipping Label Generation
  • Inventory Management Systems
  • Ticketing Applications

Features:

  • High Resolution Printing: Delivers crisp and clear barcode and text output.
  • Durable Construction: Built to withstand demanding printing environments, ensuring a long lifespan.
  • High-Speed Printing: Capable of rapid printing speeds, maximizing throughput.
  • Wide Media Compatibility: Supports a variety of label stocks and thermal papers.
  • Easy Integration: Designed for seamless integration with compatible Citizen printers.

Benefits:

  • Improved Print Quality: Ensures accurate and scannable barcodes, reducing errors.
  • Reduced Downtime: Durable construction minimizes maintenance and replacement costs.
  • Increased Productivity: High-speed printing accelerates labeling processes.
  • Enhanced Versatility: Compatible with diverse media types, expanding application possibilities.
  • Cost Savings: Efficient design minimizes energy consumption and media waste.

Additional Details:

This printhead utilizes thermal printing technology, where heat is applied to thermally sensitive paper to create an image. It's a critical component in label printers, responsible for transferring the image data onto the label. Proper maintenance and cleaning are essential to maintain optimal print quality and extend the life of the printhead. The CL-165HR/HB1-D-T is specifically designed to work with certain Citizen printer models. Verify compatibility before purchase.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess