EN
  • EN
  • DE

HYB18T1G160BF-3S

Part No HYB18T1G160BF-3S
Manufacturer Qimonda
Catalog DDR
Description DDR2-667 64MX16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941950-HYB18T1G160BF-3S
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T1G160BF-3S CAD Model

Description

The HYB18T1G160BF-3S is a 1Gb DDR2 SDRAM component manufactured by Qimonda. This memory chip is designed for use in a variety of computing and electronic devices, offering high-speed data transfer and efficient performance.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Devices

Features

  • Capacity: 1Gb (128M x 8)
  • DDR2 Interface: Double Data Rate 2 Synchronous DRAM
  • Data Transfer Rate: Up to 800 Mbps
  • Operating Voltage: 1.8V
  • Package: FBGA (Fine-pitch Ball Grid Array)
  • JEDEC Standard Compliant
  • Lead-Free Construction

Benefits

  • High Bandwidth: DDR2 technology provides significantly higher bandwidth compared to DDR, enhancing overall system performance.
  • Low Power Consumption: Operates at 1.8V, reducing power consumption and heat generation.
  • Increased System Responsiveness: Fast data transfer rates ensure quick application loading and smoother multitasking.
  • Reliable Performance: Designed to meet JEDEC standards, ensuring compatibility and reliability.
  • Compact Design: FBGA package allows for space-saving design in various applications.

Additional Details

The HYB18T1G160BF-3S features a 4n-prefetch architecture, which enables high-speed data access. It also incorporates on-chip termination (ODT) to improve signal integrity and reduce reflections. The component is designed to operate within a specific temperature range and is compliant with industry standards for environmental protection. The FBGA package provides excellent thermal performance and allows for high-density mounting on PCBs. This DDR2 SDRAM chip is suitable for applications requiring high memory bandwidth and low power consumption.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess