EN
  • EN
  • DE

SKY67180-306EK1

Part No SKY67180-306EK1
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Type Amplifier
Frequency 3.4GHz ~ 3.6GHz
For Use With/Related Products SKY67180-306LF
Supplied Contents Board(s)
Base Product Number SKY67180
Other Names 863-SKY67180-306EK1
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3B992B
HTSUS 8543.70.9810
Win Source Part Number 1283421-SKY67180-306EK1
Ultra Librarian 3D Model Ultra Librarian SKY67180-306EK1 CAD Model

Description

The SKY67180-306EK1 Evaluation Kit is designed to facilitate the evaluation of the SKY67180-306, a highly integrated Front-End Module (FEM) from Skyworks Solutions. This kit provides a comprehensive platform for engineers to assess the module's performance characteristics and optimize its integration into various wireless communication systems. It offers a user-friendly interface and all necessary components to perform detailed measurements and analysis.

Applications

  • Cellular IoT (LTE-M/NB-IoT): Performance evaluation in low-power wide-area network applications.
  • Smart Metering: Testing of wireless communication in smart metering infrastructure.
  • Asset Tracking: Evaluation of RF capabilities for tracking devices.
  • Wireless Sensor Networks (WSN): Prototyping and testing sensor network communication links.

Features

  • Complete Evaluation Platform: Includes the SKY67180-306 FEM and all required support circuitry.
  • SMA Connectors: Provides SMA connectors for easy connection to RF test equipment.
  • On-Board Matching Network: Optimized matching network for the SKY67180-306, ensuring optimal performance.
  • Configurable Bias Settings: Allows adjustment of bias settings to explore different operating conditions.
  • Comprehensive Documentation: Detailed documentation and application notes provided.

Benefits

  • Accelerated Design Cycle: Reduces the time required for design and integration of the SKY67180-306.
  • Precise Performance Evaluation: Enables accurate measurement of key performance parameters.
  • Reduced Risk: Helps identify and resolve potential design issues early in the development process.
  • Simplified Integration: Facilitates the integration of the SKY67180-306 into various wireless systems.

The SKY67180-306 is a high-performance Front-End Module (FEM) designed for LTE-M/NB-IoT applications. This FEM integrates a power amplifier, low noise amplifier (LNA), and transmit/receive switch, providing a compact and efficient solution for wireless communication. The evaluation kit allows engineers to thoroughly assess the performance of the SKY67180-306, including transmit power, receiver sensitivity, and overall system performance. The on-board matching network ensures optimal impedance matching, while the configurable bias settings allow for exploration of different operating conditions. Comprehensive documentation and application notes are provided to assist engineers in their evaluation and design efforts. This kit allows for the quick development of IoT and Cellular-enabled applications.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess