The SKY77331-15 is a Power Amplifier Module (PAM) manufactured by Skyworks Solutions Inc. and is specifically designed for use in mobile communication devices. It supports quad-band GSM/GPRS/EDGE operation. The primary function of this PAM is to efficiently amplify the RF signal transmitted from the transceiver to the antenna, ensuring reliable and consistent communication across various frequency bands.
Applications:
- GSM/GPRS/EDGE Mobile Phones
- Handheld Wireless Devices
- IoT (Internet of Things) Devices with 2G/2.5G Connectivity
- Wireless Data Modems
Features:
- Quad-Band GSM/GPRS/EDGE: Supports GSM850, EGSM900, DCS1800, and PCS1900 bands.
- High Power Added Efficiency (PAE): Maximizes battery life through efficient power conversion.
- Compact Size: Designed for integration into space-constrained mobile devices.
- Integrated Power Control: Maintains stable output power under varying operating conditions.
- Low Voltage Operation: Operates efficiently at typical mobile device battery voltages.
- Internal Matching Circuitry: Reduces the need for external components, simplifying design.
Benefits:
- Extended Battery Life: Optimized power efficiency minimizes battery drain.
- Improved Signal Strength: Reliable power amplification ensures robust communication.
- Reduced PCB Area: Compact footprint enables smaller device designs.
- Simplified System Design: Integrated matching and power control simplifies integration.
- Cost-Effective Solution: Reduced component count lowers overall system cost.
Technical Specifications:
The SKY77331-15 operates in the GSM850, EGSM900, DCS1800 and PCS1900 frequency bands. It is designed to operate with a supply voltage range of approximately 3.2V to 4.8V. The module utilizes advanced techniques to achieve high power-added efficiency (PAE), minimizing current consumption and heat generation. Integrated power control circuitry ensures consistent output power over varying battery voltages and temperature conditions. The device integrates internal impedance matching to reduce the need for external components and simplify the design process. It is manufactured using advanced CMOS and GaAs HBT technology for optimal performance and reliability.
The SKY77331-15 is designed to meet stringent regulatory requirements for mobile devices and is compliant with GSM/GPRS/EDGE standards. It is also designed for seamless integration with leading GSM baseband chipsets. This Power Amplifier Module provides a reliable and high-performance solution for mobile communication applications.