EN
  • EN
  • DE

SKY77560-11

Part No SKY77560-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325036-SKY77560-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77560-11 CAD Model

Description

The SKY77560-11 is a Power Amplifier Module (PAM) produced by Skyworks Solutions Inc. It is designed for multimode multiband (MMMB) operation in mobile devices, specifically supporting 2G, 3G, and 4G cellular standards. This module provides efficient amplification of RF signals for transmission in a variety of frequency bands, making it a key component in smartphones, tablets, and other cellular-enabled devices. Its primary function is to boost the signal strength while maintaining high efficiency to prolong battery life.

Applications

  • Smartphones
  • Tablets with cellular connectivity
  • Feature phones
  • Mobile hotspots
  • Cellular data cards

Features

  • Multi-band operation: Supports multiple frequency bands for GSM, GPRS, EDGE, UMTS, and LTE.
  • High efficiency: Minimizes power consumption, which extends battery life.
  • Integrated power control: Allows for precise output power management.
  • Compact size: Facilitates integration into devices with small form factors.
  • Low quiescent current: Reduces power consumption in idle mode.
  • 50-ohm input/output impedance matching

Benefits

  • Improved call quality and data rates: Provides enhanced RF performance for reliable communication.
  • Extended battery life: High efficiency reduces power drain.
  • Smaller device size: Compact design enables more portable devices.
  • Reduced BOM cost: Integrated functionality minimizes the need for external components.
  • Simplified design: Easier to integrate into handset designs.

Additional Details

The SKY77560-11 typically operates within a voltage range of 3.2V to 4.8V and is engineered to meet stringent regulatory standards for RF emissions. It employs advanced packaging technologies to ensure optimal thermal performance and high reliability. This module includes internal matching networks, which simplifies the design and reduces the requirement for external components. The integrated power control circuitry permits precise adjustment of output power, optimizing performance for different network conditions and reducing interference.

This PAM integrates several amplifier stages, filters, and matching networks into a single compact module. It is developed to meet the demanding performance and reliability requirements of modern mobile devices, ensuring seamless and efficient wireless communication.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,907 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess