EN
  • EN
  • DE

SKY77804-24

Part No SKY77804-24
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325103-SKY77804-24
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77804-24 CAD Model

Description

The SKY77804-24 is a front-end module (FEM) designed by Skyworks Solutions Inc. primarily for high-efficiency 2G/3G/4G mobile communication applications. This module integrates multiple components, including power amplifiers (PAs), filters, and switches, to provide a compact and high-performance solution for the RF front-end of cellular devices.

Applications

  • 2G/3G/4G Mobile Phones
  • Smartphones
  • Cellular-enabled Tablets
  • Mobile Hotspots

Features

  • Multi-Band Support: Operates across multiple frequency bands used in cellular communication.
  • High Efficiency: Optimizes power consumption to extend battery life.
  • Compact Design: Integrates multiple components into a small form factor.
  • Integrated Filters: Reduces harmonic emissions and improves signal quality.
  • Integrated Switches: Provides flexible band selection and routing.

Benefits

  • Longer Battery Life: High efficiency operation minimizes power consumption.
  • Reduced Board Space: Compact design allows for smaller and more portable devices.
  • Simplified Design: Integrated components reduce design complexity and BOM cost.
  • Improved Signal Quality: Integrated filters enhance signal purity and reduce interference.
  • Flexible Operation: Integrated switches enable seamless band selection and routing.

Additional Details

The SKY77804-24 FEM typically includes separate power amplifiers for different frequency bands, optimized for both transmit power and efficiency. The integrated filters are designed to meet stringent regulatory requirements for spurious emissions. The switches are controlled by digital signals, allowing for dynamic band selection. The module generally operates with a supply voltage in the range of 3.0V to 5.0V. Specific frequency band support includes various GSM, UMTS, and LTE bands depending on the configuration. Consult the official product datasheet from Skyworks Solutions Inc. for detailed specifications, including frequency bands, power levels, and control interface details.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3037 $66.6074
5+ $27.3261 $136.6305
7+ $26.4723 $185.3061
10+ $25.6184 $256.1840
12+ $24.7644 $297.1728
16+ $22.2026 $355.2416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess