EN
  • EN
  • DE

SKY85320-11

Part No SKY85320-11
Manufacturer Skyworks Solutions Inc.
Catalog Electronic Wholesale
Description 2.4 GHz, 802.11ac Front-End Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1640+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 756617-SKY85320-11
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY85320-11 CAD Model

Description

The SKY85320-11 is a highly integrated front-end module (FEM) designed for 5 GHz WLAN applications, manufactured by Skyworks Solutions Inc. This module integrates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch, offering a compact and efficient solution for wireless communication devices. It is optimized for IEEE 802.11a/n/ac systems, providing high performance and low power consumption.

Applications

  • Wireless routers
  • Access points
  • Set-top boxes
  • Wireless repeaters
  • USB Wi-Fi dongles
  • Gaming consoles

Features

  • Integrated Front-End Module (FEM): Combines PA, LNA, and T/R switch into a single package.
  • 5 GHz WLAN Operation: Designed for use in IEEE 802.11a/n/ac wireless networks.
  • High Power Amplifier (PA): Delivers high output power for extended range and reliable connectivity.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity for improved signal reception.
  • Transmit/Receive (T/R) Switch: Enables efficient switching between transmit and receive modes.
  • Compact Package: Small form factor allows for integration in space-constrained devices.
  • Low Power Consumption: Optimized for energy-efficient operation in battery-powered devices.

Benefits

  • Simplified Design: Integrated FEM reduces the number of external components and simplifies board layout.
  • High Performance: PA and LNA provide excellent transmit and receive performance for robust wireless connectivity.
  • Extended Range: High output power of the PA increases the effective range of wireless devices.
  • Improved Sensitivity: LNA enhances receiver sensitivity, allowing for reliable communication even in weak signal environments.
  • Reduced Power Consumption: Low power operation extends battery life in portable wireless devices.
  • Compact Footprint: Small package size enables integration in space-constrained applications.

Additional Details

The SKY85320-11 typically operates with a supply voltage of 3.3V. It offers a high level of integration, reducing the need for external matching components and simplifying the design process. The module is designed to meet the stringent requirements of modern WLAN systems, providing reliable and efficient wireless communication. Its integrated T/R switch ensures fast and seamless switching between transmit and receive modes, optimizing overall system performance.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess