EN
  • EN
  • DE

SKY85608-11

Part No SKY85608-11
Manufacturer Skyworks Solutions Inc.
Description 5 GHz, 802.11ac Switch-Low-Noise Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1250564-SKY85608-11
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY85608-11 CAD Model

Description

The SKY85608-11 is a highly integrated front-end module (FEM) designed for 2.4 GHz WLAN applications. Manufactured by Skyworks Solutions Inc., it incorporates a power amplifier (PA), low noise amplifier (LNA) with bypass, and transmit/receive (T/R) switch, all within a compact package.

Applications:

  • Wireless Routers: Used to enhance the range and performance of 2.4 GHz Wi-Fi routers.
  • Wireless Access Points: Improves the signal strength and coverage of wireless access points.
  • IoT Devices: Enables robust wireless connectivity for IoT devices operating in the 2.4 GHz band.
  • Wireless Repeaters: Extends the range of existing Wi-Fi networks.
  • Wireless Adapters: Provides high-performance Wi-Fi connectivity for laptops and desktop computers.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies board design.
  • High Output Power: Delivers increased signal strength for extended range.
  • Low Noise Figure: Improves receiver sensitivity for better performance in noisy environments.
  • Compact Package: Minimizes board space requirements.
  • Integrated Power Detector: Enables accurate power control.

Benefits:

  • Extended Range: High output power increases the coverage area of Wi-Fi networks.
  • Improved Performance: Low noise figure enhances receiver sensitivity and data rates.
  • Simplified Design: Integrated functionality reduces component count and design complexity.
  • Reduced Size: Compact package allows for integration into small devices.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The SKY85608-11 typically operates in the 2.4 GHz ISM band. Its high output power and low noise figure contribute to improved signal quality and data rates. The integrated PA, LNA, and T/R switch simplify the design process and reduce the overall size of the WLAN front-end. The compact package makes it suitable for integration into space-constrained devices. Refer to the manufacturer's datasheet for detailed specifications, including operating voltage, current consumption, and RF performance characteristics.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess