EN
  • EN
  • DE

SKY85711-21

Part No SKY85711-21
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description IC AMP WLAN FRONT END 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
RF Type 802.11ac, WLAN
Frequency 5GHz
Features SPDT
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package 16-QFN (2.5x2.5)
Base Product Number SKY85711
Standard Package 3,000 pcs
Win Source Part Number 895289-SKY85711-21
Ultra Librarian 3D Model Ultra Librarian SKY85711-21 CAD Model

Description

The SKY85711-21 is an RF front end in the RF and wireless category.

  • Applications: 802.11ac and WLAN
  • Manufacturer: Skyworks Solutions Inc.
  • Series: N/A
  • Package Type: Tape and reel
  • Standard Package: 3,000 pieces
  • Frequency Range: 5GHz
  • RF Type: 802.11ac, WLAN
  • Package/Case: 16-XFQFN exposed pad
  • Supplier Device Package: 16-QFN (2.5x2.5)
  • Fake Product Threat: 57%
  • Base Product Number: SKY85711
  • Market Status: Active

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Infineon Technologies
Lowest to $2.6519
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480
Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
MACOM Technology Solutions
LNA/PA/SWITCH, 24.25-29.5 GHZ,0.
Need more? Email Us
Skyworks Solutions Inc.
Lowest to $3.9235
Infineon Technologies
GPS Front-End Module
Lowest to $2.2118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8984 $116.7920
200+ $0.8703 $174.0600
275+ $0.8422 $231.6050
355+ $0.8142 $289.0410
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,992 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess