EN
  • EN
  • DE

SKY85750-11

Part No SKY85750-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description FEM, 5.0 GHz, +18.5dBm, 30 dB transmit, 13.5 dB receive, 16-pin, 3 x 3 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990420-SKY85750-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY85750-11 CAD Model

Description

The SKY85750-11 is a highly integrated front-end module (FEM) from Skyworks Solutions Inc. designed for 2.4 GHz WLAN (Wi-Fi) applications. This FEM integrates a power amplifier (PA), low-noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch. The integration simplifies design, reduces board space, and improves the overall performance of wireless systems.

Applications:

  • Wireless routers: Enhances the performance and range of Wi-Fi routers and access points.
  • Wireless repeaters/extenders: Improves the coverage and signal strength of Wi-Fi networks.
  • Internet of Things (IoT) devices: Enables reliable Wi-Fi connectivity for smart home devices, sensors, and other IoT applications.
  • Wireless network interface cards (NICs): Used in laptops, desktops, and other devices to provide Wi-Fi connectivity.
  • Smart TVs: Enhances Wi-Fi performance for streaming video and other online content.

Features:

  • Integrated Power Amplifier (PA): Provides high output power for extended range.
  • Low Noise Amplifier (LNA): Improves receiver sensitivity and reduces noise.
  • Transmit/Receive (T/R) Switch: Allows for seamless switching between transmit and receive modes.
  • LNA Bypass: Allows the LNA to be bypassed for improved linearity in high-signal environments.
  • Compact size: Reduces board space and simplifies design.
  • Single 3.3V Supply Voltage: Simplifies power supply design.

Benefits:

  • Extended Range: High output power from the PA enables longer communication distances.
  • Improved Receiver Sensitivity: LNA improves the ability to receive weak signals.
  • Simplified Design: Integrated FEM reduces the number of external components and simplifies layout.
  • Reduced Board Space: Compact size allows for smaller and more densely packed designs.
  • Enhanced Performance: Optimized for 2.4 GHz WLAN applications.

Additional Details:

The SKY85750-11 operates from a single 3.3V supply. It is typically available in a compact surface-mount package. The key performance parameters include output power, gain, noise figure, and linearity. Refer to the datasheet for detailed specifications and recommended matching networks to optimize performance. This FEM is a critical component for achieving high-performance Wi-Fi connectivity in a variety of applications.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5953 $59.6919
48+ $2.4278 $116.5344
74+ $2.3435 $173.4190
107+ $2.1760 $232.8320
138+ $2.0929 $288.8202
173+ $2.0097 $347.6781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,446 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess