EN
  • EN
  • DE

SKY85772-11

Part No SKY85772-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description 802.11AX MEDIUM POWER FEM (5.1-5 / RF Front End 5GHz 802.11ax, WLAN 16-QFN (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
RF Type 802.11ax, WLAN
Frequency 5GHz
Package / Case 16-QFN
Supplier Device Package 16-QFN (3x3)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 863-SKY85772-11TR,863-SKY85772-11DKR,863-SKY85772-11CT
Standard Package 3,000
Win Source Part Number 1202565-SKY85772-11
Ultra Librarian 3D Model Ultra Librarian SKY85772-11 CAD Model

Description

The SKY85772-11 is a RF front end with a frequency of 5GHz and is compatible with 802.11ax and WLAN RF types manufactured by Skyworks Solutions Inc..

  • Frequency: 5GHz
  • Compatibility: 802.11ax and WLAN RF types
  • Package: 16-QFN
  • Standard Package: 3,000
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8542.39.0001
  • Category: RF/IF and RFID>RF Front End (LNA + PA)

You May Also Be Interested in

Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,475 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess