EN
  • EN
  • DE

SKY90006-374LF

Part No SKY90006-374LF
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325138-SKY90006-374LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY90006-374LF CAD Model

Description

The SKY90006-374LF is a high-performance, gallium arsenide (GaAs) PHEMT single-pole, double-throw (SPDT) switch designed for various wireless applications. Manufactured by Skyworks Solutions Inc., this switch features low insertion loss, high isolation, and excellent linearity, making it suitable for use in applications such as WLAN, Bluetooth, and other wireless communication systems. It's designed to provide reliable switching performance with minimal signal degradation.

Applications:

  • WLAN (Wireless Local Area Network): Used in Wi-Fi routers, access points, and client devices for signal routing.
  • Bluetooth: Integrated into Bluetooth modules and devices for antenna selection and signal switching.
  • ISM (Industrial, Scientific, and Medical) band applications: Used in various ISM band devices such as remote controls, sensors, and wireless data transmission systems.
  • Cellular applications: Can be used in cellular devices for antenna switching and band selection.
  • General RF switching: Suitable for any application requiring high-performance SPDT switching.

Features:

  • SPDT (Single-Pole, Double-Throw) configuration: Provides versatile switching capabilities.
  • Low insertion loss: Minimizes signal attenuation through the switch.
  • High isolation: Prevents signal leakage between ports.
  • Excellent linearity: Ensures minimal signal distortion.
  • GaAs PHEMT technology: Offers superior performance compared to silicon-based switches.
  • Small form factor: Allows for integration into compact devices.

Benefits:

  • Improved signal integrity: Low insertion loss and high isolation ensure minimal signal degradation.
  • Enhanced system performance: High linearity minimizes signal distortion, improving overall system performance.
  • Increased design flexibility: SPDT configuration provides versatile switching options.
  • Reduced power consumption: Low insertion loss minimizes power loss in the switch.
  • Compact solution: Small form factor enables integration into small devices.

Additional Details:

The SKY90006-374LF typically operates with a low DC supply voltage and consumes minimal current. The switch is controlled by digital logic signals, allowing for easy integration with microcontrollers and other digital circuits. It is packaged in a small surface-mount package for easy PCB assembly. The GaAs PHEMT technology ensures high-speed switching and excellent RF performance. It is designed to meet stringent environmental standards, including RoHS compliance.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8622 $65.1770
80+ $1.5281 $122.2480
120+ $1.4802 $177.6240
165+ $1.4326 $236.3790
210+ $1.3848 $290.8080
280+ $1.2415 $347.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess