EN
  • EN
  • DE

511BBA200M000BAG

Part No 511BBA200M000BAG
Manufacturer Skyworks Solutions Inc.
Catalog Oscillators
Description XTAL OSC XO 200.0000MHZ LVDS SMD / 200 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Skyworks Solutions Inc.
Series Si511
Package Strip
Base Resonator Crystal
Type XO (Standard)
Frequency 200 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.050" (1.28mm)
Current - Supply (Disable) (Max) 18mA
Base Product Number 511BBA
Standard Package 200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337650-511BBA200M000BAG
Ultra Librarian 3D Model Ultra Librarian 511BBA200M000BAG CAD Model

Description

The 511BBA200M000BAG is a silicon oscillator from Skyworks Solutions Inc. It is a high-performance, low-jitter oscillator designed for a wide range of applications. It provides a stable and accurate clock signal.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices requiring precise timing.
  • Data Centers: Servers and storage systems needing stable clock signals for reliable operation.
  • Test and Measurement Equipment: Oscilloscopes, signal generators, and other instruments requiring accurate frequency sources.
  • High-Speed Data Communication: Applications such as PCIe, Ethernet, and USB where timing accuracy is critical.
  • Microprocessors and Microcontrollers: Provides a clock source for various embedded systems.

Features:

  • Frequency: Operates at 200 MHz.
  • Output Type: LVCMOS (Low Voltage Complementary Metal-Oxide-Semiconductor).
  • Supply Voltage: Typically operates at 2.5V or 3.3V.
  • Frequency Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Jitter: Designed for minimal jitter, ensuring high signal integrity.
  • Small Package Size: Available in a compact SMD (Surface Mount Device) package.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • High Performance: Provides a stable and accurate clock signal for demanding applications.
  • Low Jitter: Reduces timing errors and improves signal integrity.
  • Reliable Operation: Ensures consistent performance over a wide range of operating conditions.
  • Easy Integration: Simplifies the design process with its small package and standard output.
  • Cost-Effective: Offers a competitive solution for high-performance clock generation.

Additional Details:

The 511BBA200M000BAG is housed in a 6-Lead DFN (Dual Flat No-Lead) package. The operating temperature range is typically from -40°C to +85°C. Detailed specifications including frequency stability, jitter performance, and power consumption can be found in the Skyworks Solutions datasheet for this part. It is designed for reflow soldering processes.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess