EN
  • EN
  • DE

SI2435-D-FT

Part No SI2435-D-FT
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC MODEM ISO 33.6KBPS 24TSSOP  /  Modem V.34 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tube
Product Status Obsolete
Data Format V.34
Voltage - Supply 3.3V
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SI2435
Standard Package 62
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261027-SI2435-D-FT
Ultra Librarian 3D Model Ultra Librarian SI2435-D-FT CAD Model

Description

Skyworks Solutions Inc. presents the SI2435-D-FT, a modem interface IC with a data format of V.34 and a baud rate of -.

  • Data Format: V.34
  • Baud Rate: -
  • Voltage Supply: 3.3V
  • Mounting: SMD (SMT)
  • Package/Case: 24-TSSOP (0.173", 4.40mm Width)
  • Supplier Device Package: 24-TSSOP
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • MSL Level: 3 (168 Hours)
  • Base Product Number: SI2435
  • Product Status: Obsolete
  • Packaging: Tube

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.9981
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $3.1670
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Need more? Email Us
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC / Modem Chip Chipset 16-Pin SOIC T/R
Lowest to $2.9580
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $17.0690
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $14.5523
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC / Modem Chip Chipset 33.6Kbps 16-Pin SOIC Tube
Lowest to $21.0677
Skyworks Solutions Inc.
IC ISOMODEN GLOBAL DAA 24TSSOP
Lowest to $32.1751
CML Microcircuits
LOW-POWER V.32BIS MODEM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3963 $91.3963
2+ $74.9918 $149.9836
3+ $72.6483 $217.9449
4+ $70.3049 $281.2196
5+ $67.9614 $339.8070
6+ $60.9309 $365.5854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,499 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess