EN
  • EN
  • DE
  • IT

SI5319A-C-GM

Part No SI5319A-C-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Application Specific
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Skyworks Solutions Inc.
Series DSPLL®
Package Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH
Input Clock, Crystal
Output CML, CMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1.4GHz
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (6x6)
Base Product Number SI5319
Standard Package 490
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1271630-SI5319A-C-GM
Ultra Librarian 3D Model Ultra Librarian SI5319A-C-GM CAD Model

Description

The SI5319A-C-GM is an application-specific clock/timing integrated circuit from Skyworks Solutions Inc. It is a member of the DSPLL series and is designed to provide clock/timing solutions for various applications.

  • Series: DSPLL
  • Application: Clock/Timing solutions for various applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK SOURCE QUAD PCI 20-TSSOP
Need more? Email Us
Microchip Technology
Telecom IC 100MHz 1 Output 32-QFN (5x5)
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 16-SOIC
Need more? Email Us
Renesas Electronics America
FBD, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
Intel QPI, PCI Express (PCIe) IC 150MHz 1 Output 72-VFQFPN (10x10)
Need more? Email Us
Renesas Electronics America
Intel CPU Servers PC Clock IC 100MHz 1 Output 56-SSOP
Lowest to $3.5528
Skyworks Solutions Inc.
Need more? Email Us
Microchip Technology
Ethernet, SONET/SDH, Telecom IC 622.08MHz 1 Output 64-CABGA (9x9)
Lowest to $108.8239
Renesas Electronics America
IC FREQ TIMING GENERATOR 28-SSOP
Lowest to $5.4849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess