EN
  • EN
  • DE

SI5332DD09541-GM1R

Part No SI5332DD09541-GM1R
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Type Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 333.33MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SI5332
Other Names 336-SI5332DD09541-GM1RTR
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266068-SI5332DD09541-GM1R
Ultra Librarian 3D Model Ultra Librarian SI5332DD09541-GM1R CAD Model

Description

The SI5332DD09541-GM1R is a high-performance clock generator offered by Skyworks Solutions Inc. This device is part of the SI5332 family and is engineered to provide precise and stable timing signals for a wide range of applications. It combines low jitter, frequency flexibility, and integrated features to meet the demanding requirements of modern digital systems.

Applications

  • Networking Equipment: Routers, switches, and network interface cards requiring precise clock signals for data transmission.
  • Server and Storage Systems: Server motherboards and storage arrays needing stable clock sources for reliable operation.
  • Broadcast Video Equipment: Video cameras, switchers, and encoders requiring accurate timing for signal integrity.
  • Test and Measurement Instruments: Oscilloscopes, signal generators, and other instruments where precise clock signals are essential.
  • Industrial Control Systems: PLCs, motor drives, and other industrial automation equipment needing accurate timing for synchronization.

Features

  • Ultra-Low Jitter: Ensures clean and stable clock signals, minimizing timing errors in high-speed applications.
  • Flexible Frequency Synthesis: Supports a wide range of output frequencies, configurable via I2C or SPI interface.
  • Integrated VCO: Simplifies design and reduces the need for external components.
  • Multiple Clock Outputs: Provides multiple independent clock outputs to drive various system components.
  • Small Package Size: Enables compact designs and reduces board space requirements.
  • Digital Frequency Control: Allows for precise frequency adjustments and fine-tuning for optimal performance.

Benefits

  • Enhanced System Performance: Low jitter clock signals contribute to higher data throughput and reduced bit error rates.
  • Simplified Design: Integrated features and flexible configuration options reduce design complexity.
  • Lower BOM Costs: Integration of multiple functions minimizes the number of external components required.
  • Faster Time-to-Market: Easy configuration and small package size accelerate the design and development process.
  • Improved System Reliability: Stable and precise clock signals enhance overall system reliability.

Additional Details

The SI5332DD09541-GM1R is typically controlled through an I2C or SPI interface, enabling dynamic configuration of output frequencies and other parameters. It's crucial to consult the product datasheet for detailed electrical characteristics, including voltage requirements, operating temperature range, and timing specifications. Proper PCB layout and decoupling techniques are essential for achieving the specified low-jitter performance. The GM1R suffix likely indicates a specific packaging or reel option. This device is designed to meet the stringent timing requirements of high-speed digital applications, contributing to overall system stability and performance.

You May Also Be Interested in

Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess